EN
  • EN
  • DE

OP227GN#PBF

Part No OP227GN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8MHZ 14DIP / Op Amp Dual Low Noise Amplifier ±22V 14-Pin MDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 2.8 V/μs
GBP - Gain Bandwidth Product 8MHz
Current - Input Bias 15nA
Voltage - Input Offset 60μV
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 790944-OP227GN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name OP227
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian OP227GN#PBF CAD Model

Description

The OP227GN#PBF is a high-precision operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular product stands out for its exceptional stability and accuracy, making it an ideal choice for applications that demand the highest levels of precision such as test equipment, instrumentation, and control systems.

Key Features:

  • Low Offset Voltage: The OP227GN#PBF boasts a very low input offset voltage, which minimizes error and ensures accurate signal amplification.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without sacrificing performance, making it versatile for various applications.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for sensitive applications where signal integrity is paramount.
  • Dual Supply Operation: It is capable of operating from dual power supplies, which enhances its flexibility in different circuit configurations.
  • Robust Design: The OP227GN#PBF is designed to be robust and reliable, ensuring long-term stability and performance even in harsh conditions.

Applications:

  • Precision Instrumentation: Its high accuracy makes it suitable for scientific and industrial measurement devices.
  • Control Systems: The op-amp's stability and precision are ideal for feedback and control loops in automation systems.
  • Test Equipment: Used in the design of equipment for testing and calibrating other electronic devices.
  • Audio Equipment: Its low noise characteristic is beneficial for high-fidelity audio applications.

Product Specifications:

The OP227GN#PBF comes in a PDIP-8 package, which is a plastic dual in-line package with 8 pins. It operates over a wide temperature range, ensuring reliability in various operating environments. The op-amp also features protection against over-temperature and over-current conditions, safeguarding the device during extreme operations.

Conclusion:

Linear Technology's OP227GN#PBF operational amplifier is a testament to the company's commitment to providing high-quality, precision components. Its combination of low offset voltage, high gain bandwidth, and low noise makes it an excellent choice for professionals who require the utmost accuracy and reliability in their electronic designs.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess