The RH1021CWM10 is a high-precision voltage reference component from Linear Technology, designed to offer a stable and reliable reference voltage for a wide range of applications. This device is particularly suitable for precision data conversion in harsh environments, including space, military, and industrial settings, where reliability and performance are critical.
Key Features
- High Accuracy: The RH1021CWM10 boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive electronic circuits.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a broad temperature range, making it ideal for applications subjected to extreme environmental conditions.
- Long-Term Stability: Designed for longevity, the device offers excellent long-term stability, a crucial feature for systems that require consistent performance over extended periods.
- Low Noise: The RH1021CWM10 exhibits low noise characteristics, which is essential for high-precision analog and digital circuits where noise can significantly impact performance.
- Wide Supply Range: It operates over a wide supply voltage range, providing flexibility in various power supply configurations.
Applications
The versatility of the RH1021CWM10 allows it to be used in a multitude of applications, including but not limited to:
- High-precision data acquisition systems
- A/D and D/A converters
- Industrial control systems
- Space and satellite systems
- Military equipment
Product Specifications
Parameter
Value
Initial Accuracy
±0.05%
Temperature Coefficient
10ppm/°C max
Supply Voltage Range
4.5V to 40V
Output Voltage
10V
Package
Hermetic Surface Mount
In conclusion, the RH1021CWM10 from Linear Technology is a robust and precise voltage reference that provides stability and accuracy for the most demanding applications. Its superior performance and reliability make it an invaluable component in precision electronic systems.