EN
  • EN
  • DE
  • IT

STTH1506DF

Part No STTH1506DF
Manufacturer Linear Technology
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097293-STTH1506DF
Categories OEM Parts( S )
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STTH1506DF CAD Model

Description

Introducing the STTH1506DF High-Efficiency Rectifier from Linear Technology

The STTH1506DF is a state-of-the-art rectifier designed by Linear Technology, which is renowned for its high efficiency and robust performance in a variety of applications. This advanced power diode is specifically engineered to meet the demanding requirements of modern high-frequency power supplies and converters.

Key Features:

  • High Reverse Voltage Capability: The STTH1506DF offers an impressive reverse voltage rating, ensuring it can handle the demands of high-voltage circuits.
  • Ultra-Fast Switching: With its ultra-fast switching capability, this rectifier minimizes switching losses and enhances the efficiency of the overall power system.
  • Low Forward Voltage Drop: By maintaining a low forward voltage drop, the STTH1506DF helps to reduce power dissipation and improve thermal performance.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, making it highly reliable in applications subject to transient conditions.

Applications:

The versatility of the STTH1506DF allows it to be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and inverters
  • Snubber diodes
  • Automotive charging systems

Reliability and Quality:

Linear Technology ensures that the STTH1506DF meets the highest standards of quality and reliability. The device is built to provide long-term stability and performance under various environmental conditions. Its robust construction makes it suitable for industrial and automotive applications where reliability is of the utmost importance.

Package and Environmental Compliance:

The STTH1506DF comes in a TO-220AC package, which is known for its excellent thermal properties, allowing for efficient heat dissipation. Additionally, the product complies with RoHS directives, emphasizing Linear Technology's commitment to environmental sustainability.

In conclusion, the STTH1506DF from Linear Technology is an excellent choice for designers looking for a high-performance rectifier that combines efficiency, speed, and reliability. It is a testament to Linear Technology's dedication to providing advanced solutions for today's power management challenges.

You May Also Be Interested in

Sunlord
Lowest to $0.0077
Vishay
DIODE SCHOTTKY 60V 5A TO277A / Diode Schottky 60 V 5A Surface Mount TO-277A (SMPC)
Lowest to $0.2238
Silergy Corp
Power/protection Switch
Lowest to $0.1547
Hubbell Wiring Device-Kellems
Black Nylon Str Cord Conn .19-.25 1/2NP Rohs Compliant: Yes
Need more? Email Us
Banner Engineering Corporation
SLSE30-1800Q8 EZ-SCREEN EMITTER; / Light Curtain 30mm Hand/Arm Transmitter Only
Need more? Email Us
ON Semiconductor
DIODE ZENER 18V 1.5W SMA / Zener Diode 18 V 1.5 W ±5% Surface Mount SMA
Lowest to $0.3434
STMicroelectronics
Lowest to $1.0557
Silergy Corp
Lowest to $0.0408
Diodes Incorporated
Lowest to $0.7637

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess