EN
  • EN
  • DE
  • IT

ANT-868-USP-T

Part No ANT-868-USP-T
Manufacturer Linx Technologies Inc.
Catalog RF Antennas
Description RF ANT 868MHZ CHIP SOLDER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 5 Weeks
Features 868MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 859MHz ~ 877MHz 0.2dBi Solder Surface Mount
Manufacturer Linx Technologies Inc.
Series microSplatch™
Package Reel - TR
Mounting Surface Mount
Family Name ANT-868
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Other Part Number ANT-868-USP-TCT, ANT-868-USP-TDKR, ANT-868-USP-TTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911429-ANT-868-USP-T
Ultra Librarian 3D Model Ultra Librarian ANT-868-USP-T CAD Model

Description

The Linx Technologies Inc. 911429-ANT-868-USP-T is a high popularity electronic component that is used in RF/IF and RFID devices. Bold the product name (e.g., BAV99S,135 → 911429-ANT-868-USP-T) and manufacturer (e.g., Nexperia USA Inc. → Linx Technologies Inc.).

  • Component Type: microSplatch™ series chip RF antenna
  • Frequency Range: 859MHz to 877MHz
  • Gain: 0.2dBi
  • Mounting Type: solder surface mount
  • Suitable for: sensor networks, LoRa and SigFox applications
  • Estimated Production Lead Time: 5 weeks
  • Package: reel-TR
  • Quantity per Package: 1000

You May Also Be Interested in

TE Connectivity
RF ANT 2.4GHZ DOME RP-SMA PNL MT
Need more? Email Us
TE Connectivity
RF ANT 868MHZ WHIP TILT SCREW-MT
Need more? Email Us
Anaren
RF ANT 425MHZ WHIP STR U.FL CONN
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH CAB
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ/5.5GHZ WHIP TILT
Need more? Email Us
TE Connectivity
RF ANT 433MHZ WHIP STR CAB PAN
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Abracon LLC
RF ANT 900MHZ WHIP TILT SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess