EN
  • EN
  • DE
  • IT

6N135-L

Part No 6N135-L
Manufacturer Lite-On Inc.
Catalog OEM Parts (0 - 9)
Description High Speed 1MBD Transistor Ouput, 8 Pin, DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Isolation Voltage 2.5 kV
Max Input Current 25 mA
Mount Through Hole
Number of Channels 1
Number of Pins 8
RoHS Compliant
Win Source Part Number 1039852-6N135-L
Categories OEM Parts(0-9)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6N135-L CAD Model

Description

The 6N135-L is an optocoupler that has a mounting style of SMD (SMT) and a number of channels of 1.

  • Mounting Style: SMD (SMT)
  • Number of Channels: 1
  • Number of Pins: 8
  • Isolation Voltage: 2.5 kV
  • RoHS Standards: compliant
  • Mounting: using through-hole technology
  • Ideal for: use in various applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Green 3.2 x 1.6 x 1.1 mm 715 mcd Clear 60° 4.3 V Surface Mount LED
Lowest to $0.0681
Conexant Systems
Need more? Email Us
Texas Instruments
IC, DPP3438 Prototype
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rochester Electronics
Need more? Email Us
Everlight Electronics Co Ltd
Red 3.2 x 1.6 x 1.1 mm 43 mcd Clear 60° 2.4 V Surface Mount LED
Lowest to $0.0283
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
blue chip rev package
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3705 $50.0175
330+ $0.3040 $100.3200
510+ $0.2945 $150.1950
705+ $0.2850 $200.9250
910+ $0.2755 $250.7050
1,215+ $0.2470 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess