EN
  • EN
  • DE

HSDL-3005-028

Part No HSDL-3005-028
Manufacturer Lite-On Inc.
Catalog IrDA Transceiver Modules
Description IrDA® Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Tape and Reel
Status Obsolete
Data Rate 115.2kbps (SIR)
Supply Voltage (V) 2.4V ~ 3.6V
Idle Current, Typ at 25°C 50μA
Link Range, Low Power 50cm
Orientation Top View
Temperature Range - Operating -25°C ~ 85°C
Size 8.0mm x 3.0mm x 2.5mm
Standards IrDA 1.4
Shutdown Yes
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1181800-HSDL-3005-028
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSDL-3005-028 CAD Model

Description

The Lite-On Inc. HSDL-3005-028 is a transducer sensor that operates on IrDA 1.4 standards.

  • Manufacturer: Lite-On Inc.
  • Product: HSDL-3005-028
  • Type: transducer sensor
  • Standard: IrDA 1.4
  • Data Rate: 115.2kbps (SIR)
  • Link Range (Low Power): 50cm
  • Size: 8.0mm x 3.0mm x 2.5mm
  • Orientation: top view
  • Shutdown Feature: Yes
  • Status: obsolete
  • Operating Temperature Range: -25°C to 85°C
  • Package Quantity: 2,500

You May Also Be Interested in

LITE-ON Technology
TXRX IR 1.15MBIT/S 3V MIR SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V TOP VW SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD
Lowest to $1.4885
Panasonic
Need more? Email Us
Zilog
IRDA MODULE 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $16.3213
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Vishay
TXRX IRDA 1.152MBIT SIDE 8-SMD / IRDA TX/RX 1.152Mbps 3.3V/5V 8-Pin Ultra Small Profile T/R
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess