EN
  • EN
  • DE

LTST-E263CEGBK

Part No LTST-E263CEGBK
Manufacturer Lite-On Inc.
Catalog Addressable, Specialty
Description ADDRESS LED DISCRETE SERIAL RGB / Addressable Lighting - 1 LED Discrete Serial Red, Green, Blue (RGB) 1.80mm L x 1.80mm W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Addressable, Specialty
Mfr Lite-On Inc.
Package Tape & Reel
Configuration Discrete
Number of LEDs 1
Color Red, Green, Blue (RGB)
Interface Serial
Mounting Type Surface Mount
Size / Dimension 1.80mm L x 1.80mm W
Base Product Number LTST-E263
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1350868-LTST-E263CEGBK
Ultra Librarian 3D Model Ultra Librarian LTST-E263CEGBK CAD Model

Description

The LTST-E263CEGBK is an LED addressable, specialty product from Lite-On Inc.

  • Colors: Red, Green, and Blue (RGB)
  • Package: Tape & Reel
  • Size Dimension: 1.80mm L x 1.80mm W
  • Configuration: Discrete
  • Interface: Serial
  • Controller Type: Not Specified
  • Mounting Type: Surface Mount
  • Number of LEDs: 1
  • ECCN: EAR99

You May Also Be Interested in

Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED MATRIX I2C YLW-GRN
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED DISCRETE RGB
Lowest to $218.7928
LITE-ON Technology
ADDRESS LED
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Everlight Electronics Co Ltd
ADDRESS LED DISCRETE SERIAL RGB
Lowest to $0.1636
Lumex Opto/Components Inc.
ADDRESS LED PWM RED/GREEN/BLUE / Addressable Lighting series 1 LED PWM Red, Green, Blue (RGB) 1.80mm L x 1.80mm W
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT NEOPIXEL SLIM LED DOT S / Addressable Lighting - 20 LED Strip Red, Green, Blue (RGB) 1000.00mm L
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess