EN
  • EN
  • DE

LTL1BEKVJNN

Part No LTL1BEKVJNN
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED DIFFUSED T/H / Green, Red 572nm Green, 631nm Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lite-On Inc.
Package Bulk
Color Green, Red
Configuration Common Cathode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 110mcd Green, 110mcd Red
Lens Style Round with Domed Top
Lens Size 3.00mm Dia
Voltage - Forward (Vf) (Typ) 2.1V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 45°
Mounting Type Through Hole
Wavelength - Dominant 572nm Green, 631nm Red
Wavelength - Peak 575nm Green, 639nm Red
Package / Case Radial - 3 Leads
Height (Max) 5.15mm
Base Product Number LTL1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 160-1939,LTL1BEKVJNN-ND
Standard Package 1,000
Win Source Part Number 1155723-LTL1BEKVJNN
Ultra Librarian 3D Model Ultra Librarian LTL1BEKVJNN CAD Model

Description

The LTL1BEKVJNN is a high-quality LED indication-discrete electronic component that is designed to meet the needs of electronic devices that require a high-quality electronic component.

  • Manufacturer: Lite-On Inc.
  • Win Source Part Number: 1155723-LTL1BEKVJNN
  • Viewing Angle: 45 degrees
  • Height: 5.15mm
  • Millicandela Rating: 110mcd Green, 110mcd Red
  • Voltage-Forward: 2.1V Green, 2V Red
  • Current-Test: 20mA Green, 20mA Red
  • Wavelength-Dominant: 572nm Green, 631nm Red
  • Wavelength-Peak: 575nm Green, 639nm Red

The product is ideal for use in electronic devices that require a high-quality component. The product has a viewing angle of 45 degrees and a height of 5.15mm. The product has a millicandela rating of 110mcd Green, 110mcd Red. The product has a voltage-forward of 2.1V Green, 2V Red, and a current-test of 20mA Green, 20mA Red. The product has a wavelength-dominant of 572nm Green, 631nm Red, and a wavelength-peak of 575nm Green, 639nm Red.

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess