EN
  • EN
  • DE

LTR-553ALS-VZ

Part No LTR-553ALS-VZ
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828724-LTR-553ALS-VZ
Ultra Librarian 3D Model Ultra Librarian LTR-553ALS-VZ CAD Model

Description

The LTR-553ALS-VZ is a low voltage Ambient Light Sensor (ALS) from Lite-On Inc. This sensor is designed to measure the intensity of ambient light and provide an output signal that can be used in various applications, particularly in mobile devices and consumer electronics. It offers high sensitivity and a wide dynamic range, enabling accurate light detection in diverse lighting conditions.

Applications:

  • Mobile Phones: Automatic display brightness adjustment based on ambient lighting conditions.
  • Tablets: Similar to mobile phones, adjusting screen brightness to optimize viewing experience and power consumption.
  • Notebook Computers: Optimizing display brightness for comfortable viewing and power saving.
  • Consumer Electronics: Light sensing for various control applications, such as turning on/off backlights, adjusting lighting in smart home devices.
  • Outdoor Lighting Control: Automatically adjust street lighting based on natural ambient light.

Features:

  • High Sensitivity: Detects subtle changes in ambient light.
  • Wide Dynamic Range: Accurately measures light intensity over a broad range of illumination levels.
  • Low Voltage Operation: Suitable for battery-powered devices.
  • Small Form Factor: Compact design allows for easy integration into various devices.
  • I2C Interface: Provides a simple and standardized digital interface for communication with microcontrollers and other digital systems.
  • Temperature Compensation: Stable performance across a wide range of operating temperatures.

Benefits:

  • Improved User Experience: Automatic brightness adjustment enhances user comfort and reduces eye strain.
  • Extended Battery Life: Optimizing display brightness reduces power consumption in mobile devices.
  • Energy Savings: Automatically adjusting lighting levels in various applications saves energy.
  • Enhanced System Performance: Accurate ambient light measurement enables more precise control of lighting systems.
  • Simplified System Design: The I2C interface simplifies integration with other system components.

Additional Details:

The LTR-553ALS-VZ typically operates on a low supply voltage (e.g., 1.8V to 3.3V), making it suitable for battery-powered applications. The I2C interface allows for easy communication with a microcontroller, enabling reading of the ambient light intensity data. The sensor's spectral response is designed to mimic the human eye's sensitivity to light, providing accurate and relevant measurements for brightness control. The packaging is designed for surface mount assembly. This sensor is designed to be ROHS compliant.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess