EN
  • EN
  • DE

LTR-553ALS-WA

Part No LTR-553ALS-WA
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828725-LTR-553ALS-WA
Ultra Librarian 3D Model Ultra Librarian LTR-553ALS-WA CAD Model

Description

The LTR-553ALS-WA is an ambient light sensor (ALS) manufactured by Lite-On Inc. It is designed to measure the intensity of light in its environment and provide an output that can be used to control devices such as displays, backlights, and lighting systems. This sensor is commonly used in mobile devices, laptops, and other consumer electronics to automatically adjust screen brightness based on ambient lighting conditions, optimizing user experience and conserving power.

Applications:

  • Mobile Phones: Automatically adjust screen brightness based on ambient light levels.
  • Tablets: Similar to mobile phones, optimizing display brightness for comfortable viewing and power savings.
  • Laptops: Automatically adjust screen brightness to match surrounding light conditions.
  • Wearable Devices: Optimize display brightness on smartwatches and fitness trackers.
  • Industrial Control Systems: Monitor and control lighting levels in factories and warehouses.

Features:

  • High Sensitivity: Capable of detecting subtle changes in ambient light.
  • Wide Dynamic Range: Accurately measures light intensity across a broad range of lighting conditions.
  • Low-Power Consumption: Designed for energy-efficient operation, ideal for battery-powered devices.
  • Small Form Factor: Compact size allows for easy integration into various electronic devices.
  • I2C Interface: Enables simple and standardized communication with microcontrollers and other digital systems.
  • Temperature Compensation: Provides stable and reliable performance across a range of operating temperatures.

Benefits:

  • Improved User Experience: Automatic brightness adjustment enhances user comfort and reduces eye strain.
  • Extended Battery Life: Optimizing display brightness reduces power consumption, prolonging battery life in portable devices.
  • Energy Savings: Automating lighting control based on ambient light levels reduces energy consumption.
  • Simplified System Design: I2C interface simplifies integration with other system components.
  • Enhanced System Performance: Accurate ambient light measurement enables precise control of lighting systems.

Additional Details:

The LTR-553ALS-WA typically operates at a low voltage (e.g., 1.8V to 3.3V), making it suitable for various low-power applications. It communicates via the I2C protocol, allowing for easy data retrieval and configuration. The sensor's spectral response is designed to closely match the human eye's sensitivity to light, ensuring accurate and relevant measurements for brightness control. This sensor is designed to be ROHS compliant.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4943 $59.3160
285+ $0.4056 $115.5960
445+ $0.3929 $174.8405
610+ $0.3802 $231.9220
790+ $0.3675 $290.3250
1,055+ $0.3296 $347.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess