EN
  • EN
  • DE
  • IT

LTS-4980AHR

Part No LTS-4980AHR
Manufacturer Lite-On Inc.
Catalog Display Modules - LED Character and Numeric
Description Displays Module 1DIGIT 8LED Hi-Eff. Red CC 10-Pin DIP Module / DISPLAY 1DGT HER 0.40" CC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Tube
Number of Characters 1
Dimension 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
Digit/Alpha Size 0.40" (10.16mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 2.2mcd
Wavelength - Peak 635nm
Power Dissipation (Maximum) 75mW
Package 10-DIP (0.300", 7.62mm)
Win Source Part Number 784687-LTS-4980AHR
Popularity Medium
Supply and Demand Status Limited
Family Name LTS-4980AHR
Introduction Date October 19, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LTS-4980AHR CAD Model

Description

The Lite-On Inc. LTS-4980AHR is a 7-segment display with a millicandela rating of 2.2mcd and a forward voltage of 2V.

  • Common Pin: Common Cathode
  • Digit/Alpha Size: 0.40" (10.16mm)
  • Package: 10-DIP (0.300", 7.62mm)
  • Dimensions: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
  • Power Dissipation: 75mW
  • Applications: optoelectronics
  • Introduction Date: October 19, 2000
  • Obsolete/End of Life: Yes
  • Supply and Demand: Limited

You May Also Be Interested in

Everlight Electronics Co Ltd
7SEG DISPLAY 3DIGIT RED 0.25" CC
Lowest to $27.1242
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP
Lowest to $6.5194
ON Semiconductor
DISP 7SEG 0.29" OV/FL ORG 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.43" SGL RED 14DIP
Lowest to $4.1097
Broadcom Limited
DISP 7SEG 0.56" OV/FL GRN 10DIP
Lowest to $10.9684
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
ON Semiconductor
DISPLAY 7SEG 0.51" SGL GRN 10DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.43" SGL GRN 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL YLW 10DIP
Lowest to $5.1187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3204 $66.0200
120+ $1.0835 $130.0200
185+ $1.0497 $194.1945
255+ $1.0157 $259.0035
330+ $0.9818 $323.9940
445+ $0.8803 $391.7335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess