EN
  • EN
  • DE
  • IT

LTST-C192KSKT

Part No LTST-C192KSKT
Manufacturer Lite-On Inc.
Catalog Optics - LEDs - Light Pipes
Description SMT LED Yellow, Clear 587nm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Color Yellow
Depth 800 µm
Dominant Wavelength 587 nm
Forward Current 20 mA
Forward Voltage 2.4 V
Illumination Color Yellow
Length 1.6 mm
Lens Style Colorless, Diffused
Luminous Intensity 180 mcd
Maximum Operating Temperature 85 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Packaging Tape and Reel
Power Dissipation 75 mW
Power Rating 75 mW
Reverse Voltage 5 V
RoHS Compliant
Test Current 20 mA
Viewing Angle 130 °
Wavelength 588 nm
Win Source Part Number 971894-LTST-C192KSKT
Categories Optics - LEDs - Light Pipes
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C192KSKT CAD Model

Description

The LTST-C192KSKT is an electronic component manufactured by Lite-On Inc. The product has a low popularity and a shortage supply and demand status.

  • Manufacturer: Lite-On Inc.
  • Part Number: LTST-C192KSKT
  • Popularity: Low
  • Supply and Demand: Shortage
  • Packaging: Tape and reel
  • Color: Yellow
  • Length: 1.6 mm
  • Mounting: SMD (SMT)
  • Forward Voltage: 2.4 V
  • Luminous Intensity: 180 mcd
  • Power Dissipation: 75 mW
  • Forward Current: 20 mA
  • Reverse Voltage: 5 V
  • Viewing Angle: 130 degrees
  • Power Rating: 75 mW
  • Number of Pins: 2
  • Wavelength: 588 nm
  • Categories: Optics - LEDs - Light Pipes
  • Case / Package: 0603
  • Lens Style: Colorless, diffused
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55 degrees Celsius
  • Maximum Operating Temperature: 85 degrees Celsius
  • Test Current: 20 mA
  • Dominant Wavelength: 587 nm
  • Illumination Color: Yellow

You May Also Be Interested in

Kingbright Corporation
1.0X0.5MM White SMD Led (X=0.31, Y=0.31)
Lowest to $0.2770
Lite-On Inc.
LED AMBER CLEAR SMD R/A / Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad
Lowest to $0.0576
OSRAM Opto Semiconductors Inc.
Top LED, SMT LED with integrated reflector, Amber(609-624 nm)
Need more? Email Us
Kingbright
LED BLUE CLEAR CHIP SMD / Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Lowest to $0.1728
Lite-On Inc.
LED RED CLEAR T-1 3/4 T/H / Red 631nm LED Indication - Discrete 2V Radial
Need more? Email Us
Bivar Inc.
LIGHT PIPE PNL MNT 2MM RND .100" / Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front
Need more? Email Us
Broadcom Limited
LED RED CLEAR T-1 3/4 T/H / Red 626nm LED Indication - Discrete 2.1V Radial
Lowest to $0.3211
Visual Communications Company - VCC
LED YELLOW CLEAR T-1 3/4 T/H / Yellow LED Indication - Discrete 2.2V Radial
Need more? Email Us
Broadcom Limited
LED RED CLEAR GULL WING SMD / Red 644nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Lowest to $0.5485

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0737 $64.8560
2,130+ $0.0608 $129.5040
3,335+ $0.0582 $194.0970
4,550+ $0.0569 $258.8950
5,815+ $0.0557 $323.8955
7,895+ $0.0492 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess