EN
  • EN
  • DE

LTST-S115KGKFKT-5A

Part No LTST-S115KGKFKT-5A
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED GREEN/ORANGE CLEAR 2SMD R/A / Green, Orange 572nm Green, 607nm Orange LED Indication - Discrete 2.05V Green, 2.05V Orange 2-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Active
Color Green, Orange
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 16mcd Green, 20mcd Orange
Lens Style Rectangle with Domed Top
Lens Size 2.00mm x 1.00mm
Voltage - Forward (Vf) (Typ) 2.05V Green, 2.05V Orange
Current - Test 5mA Green, 5mA Orange
Viewing Angle 120°
Mounting Type Surface Mount, Right Angle
Wavelength - Dominant 572nm Green, 607nm Orange
Wavelength - Peak 575nm Green, 611nm Orange
Package / Case 2-SMD, No Lead
Supplier Device Package 2-SMD
Size / Dimension 3.20mm L x 1.50mm W
Height (Max) 1.00mm
Base Product Number LTST-S115
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 924591-LTST-S115KGKFKT-5A
Ultra Librarian 3D Model Ultra Librarian LTST-S115KGKFKT-5A CAD Model

Description

The LTST-S115KGKFKT-5A is a green and orange LED indication discrete component from Lite-On Inc.

  • Category: optoelectronics
  • Package: tape and reel
  • Dimensions: 3.20mm in length and 1.50mm in width
  • Package Quantity: 3,000 pieces
  • Configuration: common anode
  • Viewing Angle: 120 degrees
  • Lens Color: colorless and transparent
  • Millicandela Rating (Green): 16mcd
  • Millicandela Rating (Orange): 20mcd
  • Forward Voltage (Green): 2.05V
  • Forward Voltage (Orange): 2.05V
  • Test Current: 5mA
  • Dominant Wavelength (Green): 572nm
  • Dominant Wavelength (Orange): 607nm
  • Peak Wavelength (Green): 575nm
  • Peak Wavelength (Orange): 611nm
  • Maximum Height: 1.00mm
  • Mounting Type: surface mounted or mounted @ a right angle
  • Supplier Device Package: 2-SMD
  • Lens Style: rectangle with a domed top
  • Part Status: active

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess