EN
  • EN
  • DE
  • IT

LTST-S320KFKT

Part No LTST-S320KFKT
Manufacturer Lite-On Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Orange 611nm 2-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1208
Case Code (Imperial) 1208
Case / Package 3020
Color Orange
Depth 1 mm
Dominant Wavelength 605 nm
Forward Current 10 mA
Forward Voltage 2 V
Height 2 mm
Illumination Color Orange
Lead Free Yes
Length 3 mm
Lens Color Clear
Lens Style Clear, Colorless, Diffused
Luminous Intensity 60 mcd
Maximum Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Packaging Tape & Reel (TR)
Power Dissipation 75 mW
Reverse Voltage 5 V
RoHS Compliant
Test Current 20 mA
Viewing Angle 130 °
Wavelength 611 nm
Width 1 mm
Win Source Part Number 1072870-LTST-S320KFKT
Categories Optics - LEDs - Light Pipes
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-S320KFKT CAD Model

Description

The Lite-On Inc. 1072870-LTST-S320KFKT is a tape and reel packaged LED with a clear lens color and a diffused style.

  • Lens Color: Clear
  • Lens Style: Diffused
  • Forward Voltage: 2V
  • Luminous Intensity: 60mcd
  • Power Dissipation: 75mW
  • Forward Current: 10mA
  • Viewing Angle: 130 degrees
  • Supply and Demand: Shortage
  • Ideal for: Optics, LEDs, and light pipes applications.

You May Also Be Interested in

Kingbright
LED GREEN/ORANGE CLEAR 2012 SMD / Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 0805 (2012 Metric)
Lowest to $0.3027
Bivar Inc.
LIGHT PIPE RA .150" 3MM ROUND
Need more? Email Us
Dialight
LIGHT PIPE 4 ELEMENT SNAP-IN / Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED GREEN 562NM 2PLCC / LED Lighting Color series Green 562nm (557nm ~ 566nm) 2-PLCC
Need more? Email Us
Kingbright Corporation
LED Uni-Color Orange 610nm 2-Pin Chip LED T/R
Need more? Email Us
Kingbright
LED GREEN CLEAR CHIP SMD / Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Lowest to $0.1063
Kingbright
LED BLUE CLEAR CHIP SMD / Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Lowest to $0.1728
Broadcom Limited
LED RED CLEAR T-1 3/4 T/H / Red 626nm LED Indication - Discrete 2.1V Radial
Lowest to $0.3211
Lite-On Inc.
LED GREEN CLEAR 2PLCC SMD / Green 571nm LED Indication - Discrete 2V 2-SMD, J-Lead
Lowest to $0.0660

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1462 $65.0590
1,080+ $0.1203 $129.9240
1,670+ $0.1165 $194.5550
2,300+ $0.1126 $258.9800
2,945+ $0.1100 $323.9500
3,950+ $0.0983 $388.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,757 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess