EN
  • EN
  • DE

LTV-356T-BN-G

Part No LTV-356T-BN-G
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP4
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 719211-LTV-356T-BN-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTV-356T-BN-G CAD Model

Description

The LTV-356T-BN-G is a high-isolation voltage photocoupler manufactured by Lite-On Inc. This device is designed to provide electrical isolation between input and output circuits, protecting sensitive components from high voltage transients and noise. It's commonly used in industrial control systems, power supplies, and communication equipment.

Applications

  • Industrial control systems
  • Power supplies
  • Communication equipment
  • Microcontroller isolation
  • Signal isolation

Features

  • High Isolation Voltage
  • Current Transfer Ratio (CTR)
  • Low Input Current
  • Compact Package
  • RoHS Compliant

Benefits

  • Provides electrical isolation to protect sensitive circuits.
  • Ensures reliable signal transfer between isolated circuits.
  • Reduces power consumption due to low input current requirements.
  • Saves board space with its compact package.
  • Meets environmental standards with RoHS compliance.

Additional Details

The LTV-356T-BN-G photocoupler consists of an LED and a phototransistor, separated by a transparent insulating layer. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow in the output circuit. The high isolation voltage ensures that no electrical connection exists between the input and output, preventing high voltage transients from damaging the isolated circuit. The current transfer ratio (CTR) specifies the ratio of output current to input current, indicating the efficiency of the signal transfer. The low input current requirement helps to minimize power consumption, making it suitable for battery-powered applications. Its compact package allows for easy integration into space-constrained designs. It's a reliable and widely used component in various industrial and commercial applications where electrical isolation is crucial.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess