EN
  • EN
  • DE

LTV-725F

Part No LTV-725F
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description photocouplers, high collector emitter voltage,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072914-LTV-725F
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-725F CAD Model

Description

The LTV-725F is a two-channel phototransistor optocoupler from Lite-On Inc. It contains two gallium arsenide (GaAs) infrared emitting diodes and two silicon phototransistors, providing two independent isolation channels in a single package. This design is suitable for applications requiring multiple isolated signals or bidirectional communication.

Applications

  • Microcontroller I/O Isolation: Isolates sensitive microcontroller inputs and outputs from external high-voltage circuits.
  • Industrial Automation: Used in programmable logic controllers (PLCs) for isolated signal transfer between control modules.
  • Power Supplies: Provides feedback isolation in switching mode power supplies (SMPS).
  • Data Acquisition Systems: Isolates analog and digital signals in data acquisition and control systems.
  • Medical Equipment: Ensures safety by isolating critical electronic circuits in medical devices.

Features

  • Dual Channel Isolation: Provides two independent isolation channels in a single package, saving space and component count.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output, enhancing safety and reliability.
  • Compact Package: Space-saving design for high-density circuit board layouts.
  • High CTR (Current Transfer Ratio): Ensures efficient signal transfer with minimal signal loss.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Space Savings: Dual-channel design reduces the number of components needed, saving board space.
  • Enhanced Safety: High isolation voltage protects circuits and personnel from high-voltage hazards.
  • Improved Noise Immunity: Minimizes the impact of electrical noise and transients on signal integrity.
  • Reliable Performance: Stable current transfer ratio ensures consistent signal transfer over a wide range of operating conditions.
  • Simplified Design: Reduces component count and simplifies circuit board layout.

Additional Details

The LTV-725F typically operates with a forward current (IF) of 20mA per channel. The isolation voltage is a critical specification, generally rated in the kilovolt range. Designers should consult the Lite-On Inc. datasheet for detailed electrical characteristics and application recommendations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4677 $58.4625
305+ $0.3838 $117.0590
470+ $0.3718 $174.7460
645+ $0.3598 $232.0710
835+ $0.3478 $290.4130
1,115+ $0.3119 $347.7685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess