EN
  • EN
  • DE
  • IT

LTV-817SC-TA1

Part No LTV-817SC-TA1
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828814-LTV-817SC-TA1
Ultra Librarian 3D Model Ultra Librarian LTV-817SC-TA1 CAD Model

Description

The LTV-817SC-TA1 is a surface mount photocoupler manufactured by Lite-On Inc., providing electrical isolation between circuits. It consists of an infrared LED and a phototransistor. The 'S' indicates a surface mount package, 'C' designates a specific CTR (Current Transfer Ratio) range, and 'TA1' likely refers to a particular tape and reel packaging configuration for automated assembly.

Applications:

  • SMT PCB Assembly: Optimized for surface mount technology assembly processes.
  • Industrial Control Equipment: Used for isolating control signals in industrial machinery.
  • Power Supplies: Provides feedback isolation in switching power supplies.
  • Motor Control Circuits: Isolates control signals for motor drives.
  • Communication Interfaces: Provides isolation in data communication systems.

Features:

  • Surface Mount Package (S): Enables high-density PCB designs.
  • CTR (Current Transfer Ratio): The 'C' designates a specific CTR range, which must be verified via the datasheet.
  • Tape and Reel (TA1): Supplied on tape and reel for automated pick-and-place assembly.
  • High Isolation Voltage: Provides high voltage electrical isolation.
  • Compact Size: Saves valuable board space.

Benefits:

  • Efficient Assembly: Streamlines SMT assembly processes, reducing manufacturing costs.
  • Space Savings: Allows for more compact and efficient circuit board layouts.
  • Electrical Safety: Protects circuits from high-voltage surges and transients.
  • Improved Reliability: Enhances system reliability through electrical isolation.
  • Simplified Design: Simplifies the implementation of isolation in circuit designs.

Additional Details:

The LTV-817SC-TA1 typically features a forward current rating of 50mA for the input diode and a collector-emitter voltage rating of 80V. The operating temperature range is usually between -30°C and +100°C. The 'TA1' designates that the component is provided on tape and reel, essential for automated assembly lines. The 'C' identifies a particular CTR range, which is a critical parameter for circuit design, and must be confirmed with the datasheet. The isolation voltage rating is typically very high, providing excellent protection against high-voltage conditions. The component is typically RoHS compliant.

You May Also Be Interested in

Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3764
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess