EN
  • EN
  • DE

LTV-847B

Part No LTV-847B
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072940-LTV-847B
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-847B CAD Model

Description

The LTV-847B is a quad-channel phototransistor optocoupler from Lite-On Inc. It features four gallium arsenide infrared emitting diodes optically coupled to silicon planar phototransistors. This arrangement provides electrical isolation between the input and output sides, making it suitable for applications where multiple signals need to be isolated without direct electrical connection.

Applications:

  • Programmable Logic Controllers (PLCs): Isolation of multiple input/output channels.
  • Industrial Control Systems: General-purpose isolation in industrial automation equipment.
  • Data Acquisition Systems: Simultaneous isolation of multiple data channels.
  • Power Supplies: Providing isolated feedback control in multi-output power supplies.
  • Motor Control: Isolation for multiple motor control signals.

Features:

  • Quad-Channel: Four independent isolation channels in a single package.
  • High Isolation Voltage: Robust electrical isolation between input and output circuits.
  • Compact Package: Space-saving design for high-density applications.
  • High Current Transfer Ratio (CTR): Efficient signal transfer across the isolation barrier.
  • RoHS Compliant: Complies with environmental protection standards.

Benefits:

  • Space Savings: Quad-channel design reduces board space requirements.
  • Electrical Isolation: Protects sensitive circuits from voltage spikes and surges.
  • Improved Reliability: Reduces the risk of component failure due to electrical noise.
  • Simplified Circuit Design: Simplifies design by integrating multiple isolation channels.
  • Enhanced Safety: Isolates high-voltage and low-voltage circuits for safety.

Additional Details:

The LTV-847B typically comes in a 16-pin DIP package. Each channel includes an infrared LED and a phototransistor. When current passes through the LED, it emits infrared light, activating the phototransistor and allowing current to flow in the output circuit. Key specifications include isolation voltage, CTR, forward current, and collector-emitter voltage. The device is designed for through-hole mounting.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess