EN
  • EN
  • DE

LTV852STA1-V

Part No LTV852STA1-V
Manufacturer Lite-On Inc.
Catalog Misc Products
Description Property of Lite-On Only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828826-LTV852STA1-V
Ultra Librarian 3D Model Ultra Librarian LTV852STA1-V CAD Model

Description

The LTV852STA1-V is a high-performance single channel phototransistor optocoupler manufactured by Lite-On Inc. It provides galvanic isolation between the input and output circuits, offering robust protection against high voltage and electrical noise. This optocoupler is designed for various applications where safety and reliable signal transmission are critical.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems to isolate control signals from high-power circuits.
  • Power Supplies: Provides feedback isolation in switched-mode power supplies (SMPS) for stable and safe operation.
  • Motor Control: Isolates the control circuitry from the motor drive, protecting sensitive components from voltage spikes and noise.
  • Data Communication: Enables safe data transmission between devices operating at different voltage levels or with different ground potentials.
  • Medical Equipment: Ensures patient safety by isolating sensitive medical devices from potentially hazardous voltages.

Features:

  • Single-Channel Optocoupler: Contains one optocoupler channel.
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Compact Package: Designed for space-constrained applications.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer from input to output.
  • Low Input Current: Requires a low input current to activate the LED, reducing power consumption.

Benefits:

  • Enhanced Safety: Protects against high voltage transients and electrical noise, enhancing the safety of both the equipment and the user.
  • Improved Reliability: Prevents ground loops and reduces noise, improving the overall reliability of the system.
  • Efficient Signal Transfer: High CTR ensures that the signal is efficiently transferred from the input to the output.
  • Reduced Power Consumption: Low input current reduces the overall power consumption of the system.
  • Space-Saving Design: Compact package allows for use in space-constrained applications.

Additional Details:

The LTV852STA1-V operates by using an LED on the input side to emit light when current flows through it. This light activates a phototransistor on the output side, allowing current to flow through the output circuit. Key electrical specifications include forward current for the input LED, collector-emitter voltage and current for the output transistor, and the isolation voltage between the input and output. It is typically available in a surface-mount package. Consult the datasheet for detailed specifications regarding operating temperature range and specific CTR values at different current levels.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess