EN
  • EN
  • DE

MMSZ5239BF

Part No MMSZ5239BF
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description Zener Diode, 9.1V, SOD-123F, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Reverse Leakage Current 3 µA
Peak Reverse Current 20 mA
Zener Voltage 8.65 V
Win Source Part Number 977934-MMSZ5239BF
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSZ5239BF CAD Model

Description

The MMSZ5239BF is a surface-mount Zener diode manufactured by Lite-On Inc. It's designed to provide precise voltage regulation in a wide range of electronic circuits. This diode is commonly used to protect sensitive components from voltage surges or to create a stable reference voltage.

Applications:

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Voltage referencing
  • Transient voltage suppression

Features:

  • Surface Mount Package: SOD-123 package allows for automated assembly and high-density PCB designs.
  • Precise Zener Voltage: Offers a tightly controlled Zener voltage of approximately 9.1V.
  • Low Leakage Current: Minimizes power loss and ensures accurate voltage regulation.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Stable Voltage: Provides a stable and reliable voltage reference.
  • Component Protection: Protects sensitive components from overvoltage conditions.
  • Space Saving: The small SOD-123 package saves valuable board space.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Technical Specifications:

  • Zener Voltage (VZ): 9.1V (Nominal)
  • Power Dissipation (PD): 500mW
  • Zener Test Current (IZT): 5mA
  • Reverse Leakage Current (IR): 5 μA @ 6.4 V
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOD-123

The MMSZ5239BF Zener diode from Lite-On is a highly reliable and precise component for voltage regulation and overvoltage protection. Its compact SOD-123 package and stable performance make it suitable for a wide array of applications, from consumer electronics to industrial controls. The low leakage current and high surge current capability ensure optimal performance and protection in demanding environments.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess