EN
  • EN
  • DE
Part No S1BG
Manufacturer Lite-On Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 304627-S1BG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1BG CAD Model

Description

The S1BG is a surface-mount glass-passivated single-phase bridge rectifier manufactured by Lite-On Inc. Bridge rectifiers like the S1BG are crucial components in power supplies and electronic circuits, converting alternating current (AC) to direct current (DC). This specific rectifier is designed for efficient and reliable performance in a variety of applications.

Applications:

  • Power supplies for consumer electronics: Used in televisions, audio equipment, and home appliances.
  • Adapters and chargers: Found in AC/DC adapters for mobile phones, laptops, and other portable devices.
  • LED lighting: Employed in LED drivers to convert AC line voltage to the DC voltage required by LEDs.
  • Industrial control systems: Used in power supplies for PLCs (Programmable Logic Controllers) and other industrial automation equipment.
  • Instrumentation: Used in power supplies for test and measurement equipment.

Features:

  • High surge current capability: The S1BG can withstand high surge currents, providing protection against voltage spikes.
  • Glass passivated junction: This construction enhances reliability and stability.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High reverse voltage: Offers protection against reverse voltage conditions.
  • Surface mount package: Facilitates automated assembly and reduces board space.

Benefits:

  • Efficient AC to DC conversion: Provides a reliable and efficient means of converting AC voltage to DC voltage.
  • Compact size: The surface mount package saves space on the circuit board, allowing for smaller and more compact designs.
  • Improved reliability: The glass-passivated junction enhances the device's reliability and lifespan.
  • Easy to integrate: The surface mount package simplifies assembly and integration into various electronic circuits.
  • Protection against voltage spikes: The high surge current capability protects the device and the circuit from damage caused by voltage transients.

Technical Specifications:

The S1BG typically features a reverse voltage rating (VRRM) of 400V and a forward current rating (IF) of 1A. It is commonly available in a DO-214AA (SMA) package. Other key specifications include the forward voltage drop (VF), reverse leakage current (IR), and operating temperature range. Consult the datasheet for the complete and precise specifications.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6,580+ $0.0076 $50.0080
15,875+ $0.0063 $100.0125
24,595+ $0.0061 $150.0295
33,900+ $0.0059 $200.0100
43,860+ $0.0057 $250.0020
58,825+ $0.0051 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,575 pieces
MOQ: 6580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess