EN
  • EN
  • DE

STPR1640CT

Part No STPR1640CT
Manufacturer Lite-On Inc.
Catalog Diodes, Rectifiers - Arrays
Description SUPER FAST GLASS PASSIVATED RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 1261826-STPR1640CT
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPR1640CT CAD Model

Description

The STPR1640CT is a Turbo RECTIFIER manufactured by Lite-On Inc. Turbo rectifiers offer a faster reverse recovery time compared to standard fast recovery rectifiers, allowing for higher efficiency in switching applications. The 'CT' suffix usually indicates a center-tap configuration.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters
  • Freewheeling diodes in inductive loads
  • DC-DC converters

Features:

  • Fast reverse recovery time: Minimizes switching losses and reduces noise.
  • Low forward voltage drop: Improves efficiency and reduces heat generation.
  • High surge current capability: Provides protection against transient overloads.
  • Center-tap configuration: Simplifies circuit design for certain applications.
  • High reliability: Ensures stable performance in demanding applications.

Benefits:

  • Improved efficiency in power supplies: Reduces energy waste and heat.
  • Reduced switching noise: Minimizes electromagnetic interference (EMI).
  • Enhanced system reliability: Protects against voltage spikes and overcurrent.
  • Simplified circuit design: Reduces component count and assembly costs.
  • Stable performance in harsh environments: Provides reliable operation in demanding conditions.

Additional Details:

The STPR1640CT likely has a forward current rating of 16A (total for both diodes) and a reverse voltage rating of 400V, as the '16' and '40' in the part number often indicate these parameters. Turbo rectifiers are characterized by their fast reverse recovery time, which is the time it takes for the diode to switch from a conducting state to a blocking state. This rapid switching action minimizes losses during switching transitions, leading to higher efficiency. The low forward voltage drop contributes further to improved efficiency by reducing power dissipation during conduction. The center-tap configuration simplifies the design of full-wave rectifiers and other circuits where a common cathode connection is needed. The device is typically available in a TO-220 or similar package. Detailed specifications, including recovery time, forward voltage drop, reverse leakage current, and thermal resistance, can be found in the device datasheet.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2966 $60.1524
33+ $3.5251 $116.3283
51+ $3.4153 $174.1803
70+ $3.3045 $231.3150
91+ $3.1947 $290.7177
121+ $2.8644 $346.5924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess