EN
  • EN
  • DE

LTH-306-04M

Part No LTH-306-04M
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPT SLOT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Current - DC Forward (If) (Max) 20 mA
Current - Collector (Ic) (Max) 1 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 3µs, 4µs
Operating Temperature -25°C ~ 85°C
Mounting Type Through Hole
Package / Case Module, PC Pins, Slot Type
Ultra Librarian 3D Model Ultra Librarian LTH-306-04M CAD Model

Description

NULL

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT TRANS W/RES PCB
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess