EN
  • EN
  • DE

LTH-306-08

Part No LTH-306-08
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPT SLOT MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Current - DC Forward (If) (Max) 1 A
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Operating Temperature -25°C ~ 85°C
Mounting Type Through Hole
Package / Case Module, PC Pins, Actuated Sensor
Ultra Librarian 3D Model Ultra Librarian LTH-306-08 CAD Model

Description

NULL

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT TRANS W/RES PCB
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT DARL PCB MOUNT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess