EN
  • EN
  • DE

LTPL-M03614ZS50-F1

Part No LTPL-M03614ZS50-F1
Manufacturer LITE-ON Technology
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB LTPL CL WH SQUARE 5000K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Type Chip On Board (COB)
Color White, Cool
CCT (K) 5000K 5-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 1723lm (Typ)
Current - Test 350mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 38.5V
Lumens/Watt @ Current - Test 128 lm/W
Current - Max 400mA
CRI (Color Rendering Index) 80
Viewing Angle 120°
Size / Dimension 15.85mm L x 15.85mm W
Height 1.60mm
Light Emitting Surface (LES) 8.90mm Dia
Lens Type Flat
Ultra Librarian 3D Model Ultra Librarian LTPL-M03614ZS50-F1 CAD Model

Description

NULL

You May Also Be Interested in

Inspired LED, LLC
LED ENG NW 3LEDS 4200K 12M REEL
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-32 COOL WHT SQ 5000K
Need more? Email Us
Citizen
LED COB CLU701 NEUT WH SQ 4000K
Need more? Email Us
Citizen
LED COB CLU721 WM WHT SQ 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
JKL Components Corp.
LED ENG CL WHT LNR LGT STRIP
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess