EN
  • EN
  • DE

00940396Z

Part No 00940396Z
Manufacturer Littelfuse Inc.
Catalog Circuit Protection Kits - Fuse
Description FUSE KIT AUTO 2-60A 183PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Automotive, Cartridge, Glass
Response Time Fast Blow, Slow Blow
Voltage Rating 32VAC, 32VDC
Current Rating (Amps) 2 ~ 60A
Quantity 179 Pieces (Assorted Per Value)
Includes Fuse Puller
Mounting Type Holder
Packages Included 3AB, 3AG, 1/4\
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1604029-00940396Z
Ultra Librarian 3D Model Ultra Librarian 00940396Z CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
FUSE TRAY FMX-LP & FMM
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 2-60A 183PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 5-30A EMERG 7PC
Need more? Email Us
Eaton Bussmann
FUSE
Need more? Email Us
Eaton Bussmann
FUSE KIT CARTRDGE 0.5-2A 5PC
Need more? Email Us
39E
Eaton Bussmann
FUSE KIT TELECOM
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A 80PC
Need more? Email Us
Eaton Bussmann
SMALL DIMENSION FUSE ASST
Need more? Email Us
Eaton Bussmann
FUSE TRAY FMX FUSES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess