EN
  • EN
  • DE
  • IT

01550300Z

Part No 01550300Z
Manufacturer Littelfuse Inc.
Catalog Fuseholders
Description FUSE HLDR BLADE 32V 20A PNL MNT / Fuse Holder 20 A 32V 1 Circuit Blade Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Fuseholders
Mfr Littelfuse Inc.
Series 155
Package Bulk
Product Status Active
Mounting Type Panel Mount
Fuse Size 0.75" L x 0.2" W (19.1mm x 5.1mm)
Current Rating (Amps) 20 A
For Use With/Related Products ATC, ATO
Fuse Type Blade
Fuseholder Type Holder
Number of Circuits 1
Voltage 32V
Orientation -
Termination Style Wire Leads
Contact Material Brass
Contact Finish Tin
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1361518-01550300Z
Ultra Librarian 3D Model Ultra Librarian 01550300Z CAD Model

Description

The 155 series fuseholder, part number 1361518-01550300Z, is a panel mount holder manufactured by Littelfuse Inc.

  • Fuse Compatibility: ATC and ATO blade fuses
  • Current Rating: 20A
  • Voltage Rating: 32V
  • Finish: Tin
  • Material: Brass
  • Termination: Wire Leads
  • Mounting: Panel Mounting
  • REACH Compliance: Unaffected
  • Product Status: Active
  • Application: Circuit Protection

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER BLADE 80V PCB
Lowest to $3.4964
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Lowest to $3.0176
AEM Inc
Fuse, Slow Blow, 8A, 24Vdc, 1206 Rohs Compliant: Yes
Need more? Email Us
AEM Inc
SolidMatrix 1206 Fast Acting Surface Mount Fuse, 5A w/ Marking
Lowest to $0.2038
Eaton Bussmann
FUSE INDICATING 3A 125VAC CYL / 3A 125 V AC DC Fuse Indicating Fuse Holder
Need more? Email Us
AEM Inc
SolidMatrix 0402 Fast Acting Surface Mount Fuse, 3A
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS / Fuse Block 30 A 600V 1 Circuit Cartridge Chassis Mount
Lowest to $11.8637
AEM Inc
SolidMatrix 0402 Fast Acting Surface Mount Fuse, 0.75A
Need more? Email Us
Eaton Bussmann
Eaton Bussmann Low Voltage - Cyl-Fusegear HANDLE PIN FOR PM F - CH810-HP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6407 $53.2035
12+ $8.7309 $104.7708
18+ $8.4580 $152.2440
25+ $8.1852 $204.6300
32+ $7.9124 $253.1968
43+ $7.0938 $305.0334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess