EN
  • EN
  • DE

16R1400SGDR

Part No 16R1400SGDR
Manufacturer Littelfuse Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034926-16R1400SGDR
Categories OEM Parts(0-9)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 16R1400SGDR CAD Model

Description

The 16R1400SGDR is a high voltage, high surge current thyristor designed and manufactured by Littelfuse Inc. It is primarily used for overvoltage protection in various AC power circuits and industrial applications.

Applications:

  • Solid State Relays (SSR)
  • Motor Speed Controls
  • Lighting Controls
  • Voltage Regulators
  • Crowbar Circuits for Overvoltage Protection

Features:

  • High Surge Current Capability: Designed to withstand large surge currents during fault conditions.
  • High Voltage Rating: Suitable for use in high voltage AC power applications.
  • Gate Triggering: Easily triggered using a gate signal for precise control.
  • Robust Construction: Provides reliable performance in harsh environments.
  • Low On-State Voltage: Minimizes power dissipation during normal operation.

Benefits:

  • Overvoltage Protection: Provides effective protection against voltage surges and transients.
  • Precise Control: Allows precise control of AC power in various applications.
  • Increased Reliability: Robust design ensures reliable performance in demanding conditions.
  • Energy Efficiency: Low on-state voltage minimizes power losses.
  • Easy Integration: Easily integrated into existing and new circuit designs.

Technical Specifications:

The 16R1400SGDR typically features a repetitive peak off-state voltage (VDRM) of 1400V, a surge current (ITSM) rating of several hundred amps (depending on duration and waveform), and a gate trigger current (IGT) in the order of milliamperes. The on-state voltage is typically low, contributing to efficient operation. It is available in various packages suitable for high-power applications, such as TO-220 or similar. The operating and storage junction temperature range is -40 to +125 °C.

The 16R1400SGDR thyristor provides a reliable and efficient solution for overvoltage protection and AC power control. Its high surge current capability and voltage rating make it suitable for a wide range of industrial and commercial applications requiring robust performance and dependable operation.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess