EN
  • EN
  • DE

23502.5EP

Part No 23502.5EP
Manufacturer Littelfuse Inc.
Catalog Custom Parts (0 - A)
Description 23502.5EP - Littelfuse 023502.5VXEP, FAST-ACTING 5X20MM GLASS FUSE, Voltage: 250VAC, Amp Size: 2-1/2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1180237-23502.5EP
Categories Custom Parts
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23502.5EP CAD Model

Description

The 23502.5EP is a fuse manufactured by Littelfuse Inc. It is designed to provide overcurrent protection in various electronic circuits. It is a through-hole fuse, designed for easy installation and replacement.

Applications

  • Power Supplies: Protects power supply circuits from overcurrent conditions.
  • Battery Chargers: Prevents damage from excessive current draw during charging.
  • Industrial Equipment: Safeguards industrial control systems and machinery.
  • Consumer Electronics: Used in televisions, appliances, and other consumer devices.
  • Lighting Systems: Protects lighting circuits from short circuits and overloads.

Features

  • Overcurrent Protection: Provides reliable protection against excessive current flow.
  • Through-Hole Mounting: Simplifies installation and replacement.
  • Compact Size: Space-saving design for efficient circuit layout.
  • High Interrupting Rating: Ability to safely interrupt high fault currents.
  • Agency Approvals: Complies with relevant safety standards and regulations.

Benefits

  • Circuit Protection: Prevents damage to sensitive electronic components.
  • Equipment Safety: Reduces the risk of electrical fires and equipment failure.
  • Easy Installation: Through-hole design allows for quick and simple installation.
  • Reliable Performance: Littelfuse is a trusted manufacturer of circuit protection devices.
  • Cost-Effective: Protects expensive equipment from damage, minimizing repair costs.

Additional Details

Type: Fuse

Mounting Style: Through Hole

Breaking Capacity: (Consult Datasheet for specific value, typically several kA)

Voltage Rating: (Consult Datasheet for specific value)

Current Rating: 2.5 Amps

Body Material: Typically Ceramic or Glass

Standards: UL, CSA, IEC (check specific datasheet)

This fuse is an essential component for ensuring the safety and reliability of electronic circuits by providing robust overcurrent protection.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess