EN
  • EN
  • DE
  • IT

P1200SARP

Part No P1200SARP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description THYRISTOR 100V 150A DO214AA / 100V Off-State 150 A Ipp TVS Thyristor DO-214AA, SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr Littelfuse Inc.
Series SIDACtor®
Package Tape & Reel
Product Status Obsolete
Voltage - Breakover 130V
Voltage - Off State 100V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 150 A
Current - Peak Pulse (10/1000µs) 45 A
Current - Hold (Ih) 120 mA
Number of Elements 1
Capacitance 45pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 929800-P1200SARP
Ultra Librarian 3D Model Ultra Librarian P1200SARP CAD Model

Description

The 929800-P1200SARP is a circuit protection thyristor from Littelfuse Inc.

  • Series: SIDACtor®
  • Package: Tape & Reel
  • Standard Package: 2,500 pcs
  • Capacitance: 45pF
  • Voltage-Off State: 100V
  • Voltage-Breakover: 130V
  • Voltage-On State: 4V
  • Current-Hold: 120 mA
  • Current-Peak Pulse (10/1000µs): 45A
  • Current-Peak Pulse (8/20µs): 150A
  • Mounting Type: Surface Mountable
  • Package/Case: DO-214AA, SMB
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8541.30.0080
  • Status: Obsolete

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T1 1
Lowest to $34.6548
Littelfuse Inc.
THYRISTOR DO214AA / Off-State Ipp TVS Thyristor DO-214AA, SMB
Lowest to $0.9780
IXYS
MOD THYRISTOR DUAL 1200V TO240AA
Need more? Email Us
Bourns Inc.
THYRISTOR 24V 30A SOT23-6 / 24V Off-State 30 A Ipp TVS Thyristor SOT-23-6
Lowest to $4.8511
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T1 9
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules L1 7
Lowest to $69.0282
SanRex Corporation
THYRISTOR MODULE 300V 80A
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T1 4
Lowest to $16.9445

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2923 $65.7675
540+ $0.2406 $129.9240
835+ $0.2328 $194.3880
1,150+ $0.2251 $258.8650
1,480+ $0.2186 $323.5280
1,990+ $0.1953 $388.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess