Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234205-P1302SA
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1302SA CAD Model

Description

The P1302SA is a SIDACtor® device manufactured by Littelfuse designed to protect sensitive telecommunications equipment from damaging voltage transients, such as those caused by lightning strikes and power faults. This device is engineered to provide robust overvoltage protection while maintaining signal integrity.

Applications

  • Telecommunication line cards
  • Central office equipment
  • Customer premise equipment (CPE)
  • Data communication interfaces
  • Industrial control systems

Features

  • Low Voltage Overshoot: Provides precise voltage clamping to protect sensitive components.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly clamps overvoltage events to prevent damage.
  • Surface Mount Package: Facilitates easy and efficient PCB assembly.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Enhanced Equipment Reliability: Protects equipment from damage caused by voltage surges.
  • Reduced Downtime: Minimizes service interruptions due to transient voltage events.
  • Improved System Performance: Maintains signal integrity during normal operation.
  • Cost-Effective Protection: Provides a reliable and affordable overvoltage protection solution.
  • Regulatory Compliance: Helps meet industry safety and regulatory requirements.

Additional Details

The P1302SA SIDACtor is designed to switch rapidly from a high-impedance off-state to a low-impedance on-state when a voltage transient exceeds its breakover voltage. This action effectively shunts the surge current away from the protected circuitry, preventing damage. The device is characterized by its low on-state voltage, which minimizes power dissipation during surge events. The P1302SA is available in a surface-mount package, making it easy to integrate into modern electronic designs. The device is typically used in conjunction with other protection components, such as fuses and transient voltage suppressors (TVS diodes), to provide comprehensive circuit protection.

This SIDACtor device is an essential component in ensuring the reliable operation of telecommunications equipment in harsh environments. By providing robust overvoltage protection, the P1302SA helps to prevent costly equipment failures and service disruptions, enhancing the overall performance and longevity of protected systems.

You May Also Be Interested in

Sensata-Crydom
MODULE POWER 40A 600V SCR CC
Need more? Email Us
ECAD model for M254012F
STMicroelectronics
Need more? Email Us
ECAD model for LCP180S1D
STMicroelectronics
THYRISTOR 60A 8-SO
Lowest to $0.7387
ECAD model for LCP1531RL
STMicroelectronics
Need more? Email Us
ECAD model for LCP1512
Sensata-Crydom
MODULE POWER 40A 600V SCR CC
Need more? Email Us
ECAD model for M254012FV
STMicroelectronics
Lowest to $33.6168
ECAD model for LCP1511RL
STMicroelectronics
THYRISTOR 60A 8SOIC
Lowest to $0.0031
ECAD model for LCDP1521RL
STMicroelectronics
Need more? Email Us
ECAD model for LCP1511DRL/F
STMicroelectronics
THYRISTOR 30A 8SOIC
Lowest to $1.4875
ECAD model for LCP1511DRL

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention