EN
  • EN
  • DE
  • IT

M254012FV

Part No M254012FV
Manufacturer Sensata-Crydom
Catalog TVS - Thyristors
Description MODULE POWER 40A 600V SCR CC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr Sensata-Crydom
Series -
Package Bulk
Product Status Not For New Designs
Structure Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes 2 SCRs, 2 Diodes
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A @ 60Hz
Current - Hold (Ih) (Max) 75 mA
Mounting Type Chassis Mount
Package / Case Module
Base Product Number M254012
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 1379006-M254012FV
Ultra Librarian 3D Model Ultra Librarian M254012FV CAD Model

Description

The 1379006-M254012FV is a thyristor module used in discrete semiconductor applications, manufactured by Sensata-Crydom.

  • Voltage Rating: 600V
  • Gate Trigger Voltage (max): 2.5V
  • SCR/Diode Configuration: 2 SCRs and 2 diodes
  • Mounting Type: Chassis Mount
  • Temperature Range: Wide range
  • Lifecycle Status: Not For New Designs
  • Package Type: Bulk

You May Also Be Interested in

Bourns Inc.
THYRISTOR 275V 50A DO214AA
Need more? Email Us
Littelfuse Inc.
Multiport Balanced SIDACtor Device
Need more? Email Us
Bourns Inc.
THYRISTOR 300V 220A DO214AA
Lowest to $0.1915
Bourns Inc.
THYRISTOR 65V 50A DO214AA
Lowest to $0.0982
Littelfuse Inc.
SIDAC 2CHP 90/180V 400A TO220A
Need more? Email Us
STMicroelectronics
THYRISTOR 260V 400A SMB
Lowest to $0.9028
Littelfuse Inc.
THYRISTOR 180V 250A DO214AA
Lowest to $0.8829
Bourns Inc.
THYRISTOR 12V 30A SC74A
Lowest to $1.7019
STMicroelectronics
THYRISTOR 8V 30A SOT-23-5L
Lowest to $0.4861

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess