EN
  • EN
  • DE
  • IT

9010-1TBSSD-10H

Part No 9010-1TBSSD-10H
Manufacturer Dell
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113966-9010-1TBSSD-10H
Categories Custom Parts
Manufacturer Dell
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9010-1TBSSD-10H CAD Model

Description

The Dell 9010-1TBSSD-10H is a 1TB Solid State Drive (SSD) designed for use in Dell computer systems. This SSD provides high-speed storage and reliable performance, making it an ideal upgrade or replacement for traditional hard disk drives (HDDs).

Applications

  • Dell OptiPlex Desktop Computers
  • Dell Precision Workstations
  • Dell Latitude Laptops
  • Data storage and retrieval
  • Operating system and application installation

Features

  • 1TB storage capacity
  • Solid State Drive (SSD) technology for faster read and write speeds
  • High reliability and durability
  • Low power consumption
  • Silent operation

Benefits

  • Improved system boot times and application loading speeds
  • Enhanced overall system performance
  • Increased data security due to lack of moving parts
  • Reduced power consumption, leading to longer battery life in laptops
  • Quieter operation compared to traditional HDDs

Additional Details

This Dell 1TB SSD is designed to meet the performance and reliability requirements of modern computing. Solid-state drives offer significant advantages over traditional hard drives, including faster data access times, increased durability, and lower power consumption. With a 1TB capacity, this SSD provides ample storage space for operating systems, applications, and user data.

SSDs, unlike HDDs, have no moving parts, which makes them more resistant to physical shock and vibration. This is particularly important for laptops and other portable devices where the risk of physical damage is higher. The lack of moving parts also contributes to the silent operation of SSDs, making them ideal for noise-sensitive environments.

The Dell 9010-1TBSSD-10H SSD is specifically designed for compatibility with Dell systems, ensuring optimal performance and reliability. It is rigorously tested to meet Dell's high standards for quality and performance.

Upgrading to an SSD like the Dell 9010-1TBSSD-10H can significantly improve the overall performance of a computer system. Users can expect faster boot times, quicker application loading, and a more responsive user experience. This makes it an excellent investment for anyone looking to improve the speed and reliability of their Dell computer.

The 1TB capacity provides sufficient space for most users' needs, allowing them to store a large amount of data, including documents, photos, videos, and applications. The combination of high speed, reliability, and ample storage capacity makes the Dell 9010-1TBSSD-10H SSD an excellent choice for Dell system users.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
TE Connectivity
INPUT AC MODULE, 5V DC LOGIC- 24 / AC Input Module Output Module 18mA 5VDC Output 24VAC Supply
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Wiha
REVERSIBLE BLADE, TORX10/15; Tip 2 type: T 15; Tip 1 type: T 10; Length, blade: 150mm; Width, external: 6mm RoHS...
Need more? Email Us
National Semiconductor (TI)
Nand Gate Quad 2-INPUT
Need more? Email Us
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6586
Finder Relays, Inc.
SFTY RLY GUIDE 3NO+1NC 6A 230VAC /
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
15 A 500 V 0.6 Ohm N-channel Si Power Mosfet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess