EN
  • EN
  • DE

P2600SDL

Part No P2600SDL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description High Surge Current (D-rated) SIDACtor® Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234299-P2600SDL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P2600SDL CAD Model

Description

The P2600SDL is a SIDACtor® protection thyristor from Littelfuse, designed to safeguard sensitive electronic equipment from overvoltage transients. This device offers robust surge protection against lightning strikes, inductive load switching, and electrostatic discharge (ESD), ensuring reliable operation of electronic circuits.

Applications:

  • Telecom Equipment: Protection of central office equipment, PBX systems, and subscriber line interface circuits (SLICs).
  • Data Communication Lines: Surge protection for RS-232, RS-485, and other data interfaces.
  • Industrial Control Systems: Protection of programmable logic controllers (PLCs), sensors, and other industrial equipment.
  • Security Systems: Surge protection for alarm systems, access control systems, and surveillance equipment.
  • Power Supplies: Input protection for AC/DC and DC/DC power supplies.

Features:

  • Low Voltage Overshoot: Provides excellent protection by limiting voltage overshoot during surge events.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Low Capacitance: Minimizes signal distortion in high-speed data communication circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • DO-214AA Package: Compact surface-mount package for easy integration into circuit boards.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive components from damage caused by overvoltage transients, extending the lifespan of electronic equipment.
  • Reduced Downtime: Prevents equipment failures and minimizes downtime due to surge-related issues.
  • Improved System Performance: Low capacitance ensures minimal signal degradation in high-speed data communication applications.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection, reducing the need for expensive repairs and replacements.
  • Easy Integration: Surface-mount package simplifies the design and manufacturing process.

Additional Details:

The P2600SDL has a breakover voltage (VBO) of 260V. When a surge exceeds this level, it switches rapidly to a low on-state voltage, diverting the surge current away from sensitive components. The device's low clamping voltage ensures that the voltage across the protected circuit remains within safe operating limits. The holding current (IH) is specified to ensure that the device remains in the on-state during the entire duration of the surge event. The P2600SDL is suitable for applications where reliable surge protection is critical.

Littelfuse SIDACtor devices are known for their high reliability and performance, making them a popular choice for protecting electronic equipment in various applications. The P2600SDL provides a robust and effective solution for protecting against overvoltage transients.

You May Also Be Interested in

Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2806 $51.2240
100+ $1.0508 $105.0800
150+ $1.0180 $152.7000
205+ $0.9851 $201.9455
265+ $0.9523 $252.3595
355+ $0.8538 $303.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess