EN
  • EN
  • DE

P275L20C

Part No P275L20C
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 265830-P275L20C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P275L20C CAD Model

Description

The P275L20C is a SIDACtor® protection thyristor manufactured by Littelfuse. This component, like other members of the SIDACtor® family such as P275L10 and P275L20, is specifically engineered to safeguard sensitive telecommunications devices from harmful overvoltage events caused by lightning strikes, power anomalies, and induced voltage surges. Its primary function is to provide robust protection without interfering with the normal operation of the circuit it protects. The 'C' suffix in the part number often indicates a specific variation in electrical parameters or packaging compared to the base part number, tailored to meet different application needs.

Applications

  • Telecommunications Equipment: Offers protection for telephone lines, modems, and network interfaces against lightning surges.
  • Data Communication Lines: Shields data lines from overvoltage transients in various industrial and commercial settings.
  • Central Office Equipment: Provides essential surge protection for critical telecommunications infrastructure.
  • Subscriber Line Interface Circuits (SLICs): Protects SLICs from potentially damaging voltage surges.
  • Analog Line Cards: Safeguards analog line cards within telecommunications systems.

Features

  • SIDACtor® Technology: Employs proven SIDACtor® technology, ensuring reliable surge protection with a rapid response time.
  • Low On-State Voltage: Minimizes voltage drop during surge events, reducing stress on protected components.
  • High Surge Current Capability: Designed to withstand substantial surge currents without compromising performance or causing damage.
  • Fast Turn-On Time: Quickly responds to overvoltage transients, providing immediate protection.
  • RoHS Compliant: Complies with environmental regulations, ensuring responsible manufacturing practices.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive equipment from damage stemming from potentially destructive voltage surges, bolstering overall reliability.
  • Reduced Downtime: Minimizes downtime and associated repair expenses by preventing failures caused by overvoltage transients.
  • Improved System Performance: Maintains stable system operation by mitigating the disruptive effects of voltage disturbances.
  • Cost-Effective Protection: Provides a dependable and economical surge protection solution.

Specifications

Key characteristics of the P275L20C include its breakover voltage (VBO), holding current (IH), and surge current capability (ITSM). The breakover voltage represents the point at which the device transitions from a high-impedance off-state to a low-impedance on-state. The holding current is the minimum current required to keep the device in the on-state once triggered. The surge current capability specifies the maximum surge current the device can safely handle. These values are specific to the P275L20C and should be verified in the device datasheet.

This SIDACtor® device is generally available in both through-hole and surface-mount package options. Designers should always refer to the device datasheet for comprehensive electrical specifications, relevant application notes, and recommended PCB layout guidelines. Proper PCB layout is crucial for minimizing parasitic inductance and maximizing surge protection effectiveness. Following the manufacturer's guidelines will help ensure that the P275L20C delivers optimal protection to sensitive telecommunications equipment. The exact selection between the P275L10, P275L20, and P275L20C depends on the application's specific voltage and current protection requirements; consult the datasheets for detailed comparison.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess