EN
  • EN
  • DE
  • IT

P3403ACL60

Part No P3403ACL60
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SIDAC SYM 3CHP 300V 400A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Voltage - Breakover 400V
Voltage - Off State 300V
Voltage - On State 8V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 3
Capacitance 45pF, 65pF
Mounting Through Hole
Dimension TO-220-3 No Tab
Win Source Part Number 124643-P3403ACL60
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3403ACL60 CAD Model

Description

The Littelfuse Inc. electronic component, with the Win Source Part Number 124643-P3403ACL60, is an active product suitable for use in circuit protection.

  • Dimension: TO-220-3 No Tab
  • Voltage - Off State: 300V
  • Capacitance: 45pF, 65pF
  • Voltage - Breakover: 400V

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 400V 400A DO214AA
Lowest to $1.0669
Bourns Inc.
THYRISTOR 300V 220A DO214AA
Lowest to $0.2145
Littelfuse Inc.
SIDACTOR BI 170V 250A DO214
Lowest to $1.0013
Bourns Inc.
THYRISTOR 25V 50A DO214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR 2CHP 550V 400A TO220
Need more? Email Us
STMicroelectronics
THYRISTOR 200V 300A DO214AA
Lowest to $0.9139
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 190V 250A DO-214
Lowest to $3.7181
Bourns Inc.
THYRISTOR 180V 300A DO214AA
Lowest to $0.2231

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.6530 $65.1420
34+ $3.8188 $129.8392
53+ $3.6984 $196.0152
73+ $3.5794 $261.2962
94+ $3.4604 $325.2776
126+ $3.1021 $390.8646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess