EN
  • EN
  • DE

PLED18SW

Part No PLED18SW
Manufacturer Littelfuse Inc.
Catalog Lighting Protection
Description LIGHT PROTECT LED SHUNT 18V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Voltage - Clamping 33 V
Voltage 18V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting Type Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package DO-214AA
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1569693-PLED18SW
Ultra Librarian 3D Model Ultra Librarian PLED18SW CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.9231
ON Semiconductor
IC LED SHUNT POWERMITE
Lowest to $0.4503
Bourns Inc.
LIGHT PROTECT LED SHUNT 13V SMD
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $0.4837
ON Semiconductor
LIGHT PROTECTOR LED SHUNT 7V SMD
Need more? Email Us
Littelfuse Inc.
Electronic Shunt LED Protection Devices / LED PROTECTOR 13V BI-DIR DO-214
Lowest to $0.0502
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT SMD / Lighting Protection LED Shunt Surface Mount
Lowest to $0.5533
Monolithic Power Systems Inc.
IC LED DRIVER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess