EN
  • EN
  • DE

SL1002A350SN

Part No SL1002A350SN
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Gas Discharge Tube Arresters(GDT)
Win Source Part Number 190362-SL1002A350SN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL1002A350SN CAD Model

Description

The SL1002A350SN is a SIDACtor® protection thyristor manufactured by Littelfuse. It is designed to protect telecommunications equipment from voltage surges caused by lightning, power induction, and other transient events. The 'SN' at the end typically denotes a surface-mount package option.

Applications:

  • Protection of telecommunication lines (e.g., central office equipment, customer premises equipment).
  • Surge protection for modems and routers.
  • Protection for DSL (Digital Subscriber Line) interfaces.
  • Safeguarding VoIP (Voice over Internet Protocol) equipment.
  • Protection of set-top boxes.

Features:

  • Low voltage overshoot.
  • High surge current capability.
  • Surface mount package.
  • RoHS compliant.
  • Low on-state voltage.

Benefits:

  • Improved system reliability by preventing damage from voltage surges.
  • Reduced downtime and maintenance costs.
  • Increased product lifespan.
  • Enhanced safety and regulatory compliance.
  • Meets industry standards for surge protection.

Additional Details:

The SL1002A350SN boasts specific voltage and current handling capabilities detailed in the Littelfuse datasheet. The '1002A' likely defines the specific SIDACtor series and its characteristics, while '350' is probable the breakover voltage (VBO). It is designed to quickly switch to a low on-state voltage when a surge event exceeds its breakover voltage, effectively diverting the surge current away from the protected circuitry. Proper selection requires a thorough understanding of the telecommunications line voltage, the anticipated surge levels, and relevant regulatory requirements. The device is constructed to reliably handle high surge currents. The breakover voltage should be selected to be above the normal operating voltage but below the damage threshold of the protected equipment. Considerations should also be given to the holding current and on-state voltage for proper operation.

You May Also Be Interested in

Phoenix Contact
GDT 230V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 250V 20KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 255V
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 350V 20KA 2 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 3000V 5KA 2 POLE TH
Lowest to $3.7746
Eaton Bussmann
GDT 230V 4 POLE DIN RAIL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess