EN
  • EN
  • DE

SL1011A090N-018

Part No SL1011A090N-018
Manufacturer Littelfuse Inc.
Catalog Circuit Protection Accessories
Description SL1011A Series - Two Terminal Medium Duty Gas Plasma Overvoltage Arresters(GDT), 90V, 5kA, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1 pF
Diameter 8 mm
Insulation Resistance 1 GΩ
Length 6 mm
Max Operating Temperature 90 °C
Min Operating Temperature -40 °C
Peak Pulse Current 5 kA
RoHS Compliant
Termination Axial
Win Source Part Number 1184066-SL1011A090N-018
Categories Circuit Protection Accessories
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL1011A090N-018 CAD Model

Description

The 1184066-SL1011A090N-018 is an axial termination circuit protection accessory from Littelfuse Inc. It has a length of 6mm and a diameter of 8mm. The capacitance is 1 pF and the peak pulse current is 5 kA. The insulation resistance is 1 GΩ. The supply and demand status is limited. The RoHS compliance status is compliant. The minimum operating temperature is -40 °C and the maximum operating temperature is 90 °C.

You May Also Be Interested in

Eaton Bussmann
25.5 MAX KV, CLEPT, PORCE
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
25.5KV, CLEPT, PORC DISCT MTG,
Need more? Email Us
Eaton Bussmann
OLI, 60 A, NEMA 12/3R, 600 V, 3-
Need more? Email Us
Eaton Bussmann
OLI, 400 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
8.3KV MAX, HLE, PORCELAIN
Need more? Email Us
Eaton Bussmann
OLI SWITCH 60A/3P
Need more? Email Us
Eaton Bussmann
TERM BLOCK 63A OPM FUSE HLDR
Need more? Email Us
Eaton Bussmann
15.5 MAX KV, CLE, PORCELA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess