EN
  • EN
  • DE

SMD2920P300TF

Part No SMD2920P300TF
Manufacturer Littelfuse Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006882-SMD2920P300TF
Categories OEM Parts( S )
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMD2920P300TF CAD Model

Description

The SMD2920P300TF is a resettable fuse, also known as a PPTC (Polymeric Positive Temperature Coefficient) device, manufactured by Littelfuse. This component is designed to protect electronic circuits from overcurrent conditions. When an overcurrent occurs, the fuse heats up and its resistance increases sharply, limiting the current flow and protecting the downstream circuitry. Once the fault is removed, the fuse cools down and its resistance returns to a low value, allowing the circuit to resume normal operation.

Applications

  • USB Ports: Used to protect USB ports from overcurrent conditions caused by faulty devices or excessive current draw.
  • Power Supplies: Employed in power supplies to protect against short circuits and overloads.
  • Battery Packs: Utilized in battery packs to protect against overdischarge and overcharge conditions.
  • Consumer Electronics: Used in various consumer electronics devices, such as smartphones, tablets, and laptops, to protect against electrical faults.
  • Automotive Electronics: Applied in automotive electronics systems to protect against overcurrents caused by wiring faults or component failures.

Features

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Surface Mount Device (SMD): Designed for surface mount assembly, allowing for automated manufacturing.
  • Fast Trip Time: Quickly responds to overcurrent conditions, minimizing damage to protected circuitry.
  • Low Resistance: Offers low resistance during normal operation, minimizing voltage drop and power loss.
  • Compact Size: Small form factor allows for use in space-constrained applications.

Benefits

  • Overcurrent Protection: Protects electronic circuits from damage caused by overcurrent conditions.
  • Automatic Resetting: Eliminates the need to replace blown fuses, reducing maintenance costs and downtime.
  • Improved Reliability: Enhances the reliability of electronic devices by preventing damage from electrical faults.
  • Cost-Effective: Provides a cost-effective solution for overcurrent protection.
  • Easy to Integrate: Designed for easy integration into electronic circuits.

Additional Details

The SMD2920P300TF has a hold current of 3.0A and a trip current higher than that value. It is designed to operate within a specified voltage range. The device is typically available in a 2920 surface mount package. Its operation is based on a polymeric material that changes its resistance in response to temperature increases caused by overcurrents. Consult Littelfuse's datasheet for detailed electrical specifications, application notes, and recommended soldering profiles.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
Semikron
Semitrans; 1700V; 100A
Need more? Email Us
Samsung
Lowest to $12.5133
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
Analog Devices Inc.
Lowest to $46.9219

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,869 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention