EN
  • EN
  • DE
  • IT

LS7366R

Part No LS7366R
Manufacturer LSI Computer Systems
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 32-BIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr LSI Computer Systems
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 32
Reset Asynchronous/Synchronous
Timing Synchronous
Count Rate 40 MHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-DIP
Base Product Number LS7366
Standard Package 25 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 621914-LS7366R
Ultra Librarian 3D Model Ultra Librarian LS7366R CAD Model

Description

The LS7366R is a binary counter integrated circuit that belongs to the Logic - Counters, Dividers category of electronic components.

  • Counter: 32-bit binary
  • Trigger Type: both positive and negative
  • Counting: up or down
  • Reset: asynchronous/synchronous
  • Timing: synchronous
  • Count Rate: up to 40 MHz
  • Voltage Supply: between 3 V and 5.5 V
  • Mounting: through hole
  • Package: 14-DIP
  • Operating Temperature: -25°C to 85°C
  • Status: active
  • Manufacturer: LSI Computer Systems

You May Also Be Interested in

Texas Instruments
CD4536B-MIL CMOS PROGRAMMABLE TI / Counter IC Element Bit
Lowest to $55.9683
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $6.7053
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER / Counter IC Element Bit
Lowest to $1.6342
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.3802
Texas Instruments
54S169 SYNCHRONOUS 4-BIT UP/DOWN / Counter IC Element Bit
Lowest to $12.3190
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.3918
ON Semiconductor
BINARY COUNTER, 4000/14000/40000 / Counter IC Element Bit
Lowest to $0.4519

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5882 $57.9410
12+ $9.5084 $114.1008
19+ $9.2112 $175.0128
26+ $8.9141 $231.7666
33+ $8.6169 $284.3577
44+ $7.7255 $339.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,165 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess