EN
  • EN
  • DE

MC14020BFEL

Part No MC14020BFEL
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description BINARY COUNTER, 4000/14000/40000 / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14020
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 634842-MC14020BFEL
Ultra Librarian 3D Model Ultra Librarian MC14020BFEL CAD Model

Description

ON Semiconductor MC14020BFEL – Dual Binary Counter

The MC14020BFEL is a high-performance integrated circuit produced by ON Semiconductor, known for its reliability and precision. This IC is a dual binary counter, which consists of two identical, independent counters that can be used in a variety of electronic applications. It is designed using CMOS technology, which ensures low power consumption combined with high-speed operation, making it suitable for battery-operated devices and other power-sensitive applications.

Key Features:

  • Wide Supply Voltage Range: The MC14020BFEL operates over a broad voltage range from 3V to 18V, providing versatility in different circuit environments and compatibility with TTL levels.
  • High-Speed Operation: This IC offers high-speed performance, which is essential for applications requiring quick response times and fast counting capabilities.
  • Low Power Consumption: ON Semiconductor's CMOS technology significantly reduces power requirements, making the MC14020BFEL ideal for portable electronic devices.
  • Counter Configuration: The dual binary counters can be independently used or connected in various ways, such as cascading, to create longer count lengths or more complex counting arrangements.
  • Static Operation: The device maintains its state stably without needing a continuous clock, which helps in reducing power consumption further when the counter is not actively counting.
  • High Noise Immunity: The MC14020BFEL is designed to have high immunity to electrical noise, which is crucial for maintaining accuracy in noisy environments.

Applications:

The versatility of the MC14020BFEL makes it suitable for a wide range of applications. It is commonly used in:

  • Time Delay Circuits
  • Frequency Dividers
  • Counter/Timer Devices
  • Alarm Systems
  • Sequential Control Circuits
  • And various other applications requiring reliable counting/timing solutions.

In conclusion, the ON Semiconductor MC14020BFEL is a robust and efficient choice for designers looking to implement a dual binary counter in their electronic projects. Its combination of low power consumption, high-speed operation, and noise immunity makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4035 $58.5075
350+ $0.3312 $115.9200
545+ $0.3208 $174.8360
745+ $0.3104 $231.2480
965+ $0.3001 $289.5965
1,290+ $0.2690 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess