EN
  • EN
  • DE

LPC47M172-NR

Part No LPC47M172-NR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 300613-LPC47M172-NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC47M172-NR CAD Model

Description

Microchip Technology LPC47M172-NR Overview

The LPC47M172-NR is a robust Super I/O controller from Microchip Technology, renowned for its high level of integration and performance in managing onboard peripheral devices. This component is an excellent choice for designers looking to streamline their system architecture, particularly in desktop and notebook computers, servers, and embedded systems.

Boasting a multi-interface platform, the LPC47M172-NR supports a variety of connectivity options including serial ports, parallel ports, and a keyboard and mouse interface. Its compatibility with the Low Pin Count (LPC) interface ensures a reduction in the number of pins required, which simplifies motherboard layouts and reduces overall costs.

The device integrates several key functions that are vital for system management. These include a floppy disk drive controller, an IEEE 1284-compliant parallel port, two high-speed 16550 UART serial ports, and a PS/2-style mouse/keyboard interface. The inclusion of these features allows the LPC47M172-NR to handle essential communications and interface operations within the system.

Enhanced power management is another standout feature of the LPC47M172-NR. The device supports Advanced Configuration and Power Interface (ACPI), allowing for intelligent power management and energy savings. This makes it particularly suitable for energy-efficient platforms that require meticulous power control.

The LPC47M172-NR also offers a range of programmable options, giving designers the flexibility to tailor the device to meet specific system requirements. Its versatile register set can be configured for various applications, making it adaptable to a wide array of design specifications.

Overall, the LPC47M172-NR from Microchip Technology is a highly integrated and efficient Super I/O controller. Its rich feature set, combined with its power management capabilities, make it an indispensable component for modern computer systems that require reliable and consistent peripheral control.

You May Also Be Interested in

Texas Instruments
PATTI / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess