EN
  • EN
  • DE

LSA0618012

Part No LSA0618012
Manufacturer LSI Computer Systems
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976515-LSA0618012
Categories OEM Parts(J-L)
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSA0618012 CAD Model

Description

The LSA0618012 is an Integrated Circuit manufactured by LSI Computer Systems. While specific detailed information about this particular part number is scarce, LSI Computer Systems specializes in the design and production of custom and standard integrated circuits, often used in applications such as motor control, audio processing, and general-purpose logic functions. Based on similar LSI Computer Systems parts, a detailed description can be constructed.

Applications

  • Motor Control Systems: The LSA0618012 is potentially used in motor control applications, providing precise control over motor speed and direction.
  • Audio Processing Equipment: LSI is known for audio ICs, and this part may be incorporated into audio processing systems for effects or signal processing.
  • Custom Logic Circuits: As a custom or semi-custom IC, the LSA0618012 is likely designed for integration into specific customer applications requiring tailored logic solutions.
  • Consumer Electronics: It could be found in various consumer electronic devices requiring specific control or processing functions.

Features

  • Customizable Logic: Offers customizable logic functions tailored to specific application needs.
  • Low Power Consumption: Designed for energy efficiency, suitable for battery-powered applications.
  • Compact Design: Integrated into a small package, allowing for use in space-constrained applications.
  • High Reliability: Built to withstand a range of operating conditions, ensuring reliable performance.
  • Versatile Interface Options: Supports various interface protocols for easy integration with other system components.

Benefits

  • Enhanced System Performance: Improves overall system performance by providing dedicated logic functions.
  • Reduced System Size: Enables smaller and more compact product designs due to its integrated nature.
  • Lower Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Increased Reliability: Enhances system reliability with robust design and high-quality manufacturing.
  • Simplified System Design: Simplifies system design with integrated functionality, reducing the need for external components.

Additional Details

Given the limited available data, it is difficult to provide detailed technical specifications such as operating voltage, clock frequency, or specific logic functions. However, based on LSI Computer Systems' expertise, the LSA0618012 is likely fabricated using CMOS technology and packaged in a standard IC package (e.g., DIP, SOIC, or QFP). It is designed to provide a specific set of logic or control functions based on customer requirements or standard product offerings. Further datasheet details would be needed for a complete specification.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess