EN
  • EN
  • DE

LSI53C860E

Part No LSI53C860E
Manufacturer LSI Computer Systems
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1071151-LSI53C860E
Categories OEM Parts(J-L)
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSI53C860E CAD Model

Description

The LSI53C860E is a PCI to Fast SCSI-2 host adapter IC manufactured by LSI Computer Systems. This chip provides a bridge between a PCI bus and a SCSI bus, allowing computers with PCI slots to interface with SCSI devices such as hard drives, tape drives, and scanners. It is designed for systems requiring high-speed data transfer rates.

Applications

  • High-performance servers: Connecting SCSI hard drives for data storage.
  • Workstations: Supporting SCSI peripherals such as scanners and tape drives.
  • Industrial control systems: interfacing with SCSI-based data acquisition equipment.
  • Legacy computer systems: Adding or replacing SCSI controllers in older systems.
  • RAID controllers: Implementing basic RAID functionalities.

Features

  • PCI Bus Interface: Compliant with PCI specifications for seamless integration.
  • Fast SCSI-2 Support: Supports data transfer rates up to 10 MB/s.
  • DMA (Direct Memory Access): Enables efficient data transfer between SCSI devices and system memory without CPU intervention.
  • Single-ended SCSI interface: Compatible with standard single-ended SCSI devices.
  • SCSI bus arbitration: Handles SCSI bus arbitration to prevent conflicts between devices.

Benefits

  • Enables SCSI connectivity: Allows the use of SCSI devices in PCI-based systems.
  • High data transfer rates: Improves performance in data-intensive applications.
  • Reduced CPU overhead: DMA functionality minimizes CPU utilization during data transfers.
  • Backward compatibility: Supports older SCSI devices.
  • Simplified system integration: Easy to install and configure.

Additional Details

The LSI53C860E typically requires a driver to function correctly within an operating system. Ensure proper SCSI termination for reliable operation. Consult the LSI Computer Systems datasheet for detailed specifications, including supported SCSI command sets, power requirements, and operating temperature range. This is a legacy component, so driver support for modern operating systems may be limited. Proper grounding and shielding are important for signal integrity.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess