Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017115-USS720E-DB
Categories OEM Parts(T-Z)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USS720E-DB CAD Model

Description

Lucent's 1017115-USS720E-DB is an OEM electronic component that belongs to the T-Z category. The supply and demand status for this component is shortage, and it is non-compliant with RoHS regulations.

You May Also Be Interested in

Delta Electronics
Need more? Email Us
ECAD model for THJ06A01
Schneider Electric
COUNTER MODULE, MODICON TM5, 1 H / Counter Module DIN Rail 24VDC
Need more? Email Us
ECAD model for TM5SE1IC01024
Isocom Components 2004 LTD
DC Output Transistor IC
Need more? Email Us
ECAD model for TLP621-4BLSM
Toshiba Semiconductor and Storage
Optocoupler, Gate Drive, 5KV, SOP-6 Rohs Compliant: Yes
Need more? Email Us
ECAD model for TLP5752H(TPE(O
Toshiba Semiconductor and Storage
Darlington Output Optocoupler, 1-Element, 2500V Isolation
Lowest to $0.5205
ECAD model for TLP127(TPR)
Toshiba Semiconductor and Storage
Photointerrupter Transmissive 5mm Phototransistor 4-Pin PWB
Need more? Email Us
ECAD model for TLP832(F)
Samtec Inc.
Conn Board Stacker HDR 4 POS 2mm Solder ST Through Hole
Need more? Email Us
ECAD model for TW-04-03-S-S-340-095
Toshiba Semiconductor and Storage
Relay Ssr 50MA 1.3V Dc-in 0.5A 60V Dc-out 4-PIN PDIP
Need more? Email Us
ECAD model for TLP225A(F)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP124GB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention