EN
  • EN
  • DE
  • IT

1503 13 VP3

Part No 1503 13 VP3
Manufacturer Lumberg
Catalog Barrel - Audio Connectors
Description Conn 3.5MM Stereo Jack F 4 POS Solder RA SMD 4 Terminal 1 Port Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Metal
Case / Package Metal
Color Black
Contact Plating Silver
Contact Resistance 30 mΩ
Current Rating 1 A
Depth 15.8 mm
Gender Receptacle
Housing Material Polybutylene
Insulation Resistance 1 GΩ
Length 7 mm
Max Current Rating 1 A
Max Operating Temperature 70 °C
Max Voltage Rating (AC) 34 V
Min Operating Temperature -20 °C
Mount PCB, Through Hole
Number of Contacts 4
Number of Ports 1
Number of Terminals 4
Orientation Right Angle
Outside Diameter 3.5 mm
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Voltage Rating (AC) 34 V
Win Source Part Number 1202826-1503 13 VP3
Categories Barrel - Audio Connectors
Manufacturer Lumberg
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1503 13 VP3 CAD Model

Description

The 1503 13 VP3 is a black receptacle designed for use in electronic devices made by Lumberg.

  • Current Rating: 1 A
  • Contacts: 4
  • Housing Material: Polybutylene
  • Contact Plating: Silver
  • Supply and Demand: Limited
  • RoHS Compliant: Yes

You May Also Be Interested in

Amphenol Sine Systems Corp
1/4\
Need more? Email Us
Switchcraft Inc.
CONN JACK STEREO 6.35MM PNL MNT
Need more? Email Us
Amphenol
CONN PLUG MONO 1/4\
Need more? Email Us
Neutrik
NTP3RC-B Fiber Optic Connectors
Need more? Email Us
Neutrik
NTP3RC Fiber Optic Connectors
Need more? Email Us
Keystone Electronics
CONN JACK STEREO 2.5MM SMD R/A
Need more? Email Us
Switchcraft Inc.
CONN JACK STEREO 3.5MM R/A
Lowest to $3.2905
Amphenol
1/4\
Need more? Email Us
Amphenol
1/4\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess