EN
  • EN
  • DE

SMD-LXR1204RGBC-TR

Part No SMD-LXR1204RGBC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog Addressable, Specialty
Description ADDRESS LED DISCRETE PWM RGB / Addressable Lighting series 1 LED Discrete PWM Red, Green, Blue (RGB) 3.00mm L x 1.00mm W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Addressable, Specialty
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Configuration Discrete
Number of LEDs 1
Color Red, Green, Blue (RGB)
Interface PWM
Mounting Type Surface Mount, Right Angle
Dimension 3.00mm L x 1.00mm W
Base Product Number SMD-LXR1204
Other Names 67-SMD-LXR1204RGBC-DKR,67-SMD-LXR1204RGBC-TR,67-SMD-LXR1204RGBC-CT
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242493-SMD-LXR1204RGBC-TR
Ultra Librarian 3D Model Ultra Librarian SMD-LXR1204RGBC-TR CAD Model

Description

The SMD-LXR1204RGBC-TR is a red, green, and blue (RGB) LED addressable, specialty component by Lumex Opto/Components Inc.

  • Package: tape and reel
  • Standard package quantity: 2,000
  • Configuration: discrete
  • Interface: PWM
  • Mounting Type: surface mount, right angle
  • Dimension: 3.00mm L x 1.00mm W
  • Number of LEDs: 1
  • ECCN: EAR99
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SOFT FLEXIBLE
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED DISCRETE RGB
Lowest to $218.7928
959
Adafruit Industries LLC
ADDRESS LED MATRIX I2C BLUE
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRETE SERIAL RGB / Addressable Lighting - 1 LED Discrete Serial Red, Green, Blue (RGB) 1.80mm L x 1.80mm W
Lowest to $0.2911
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED RING SERIAL RGBW
Need more? Email Us
LITE-ON Technology
ADDRESS LED DISCRETE SERIAL RGB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess