EN
  • EN
  • DE

SML-H1505SIUGUBWTR

Part No SML-H1505SIUGUBWTR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED RGB DIFF SMD DOME LED / Red, Green, Blue (RGB) LED Indication - Discrete 2.2V Red, 3.4V Green, 3.4V Blue 2-SMD, 1505
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Common Cathode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 1100mcd Red, 2200mcd Green, 600mcd Blue
Lens Style Round with Domed Top
Lens Size 4.90mm Dia
Voltage - Forward (Vf) (Typ) 2.2V Red, 3.4V Green, 3.4V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Viewing Angle 60°
Mounting SMD (SMT)
Wavelength - Peak 635nm Red, 520nm Green, 465nm Blue
Package / Case 2-SMD, 1505
Supplier Device Package Surface Mounted Dome LED
Dimension 6.51mm L x 6.51mm W
Height (Max) 11.00mm
Base Product Number SML-H1505
Other Names 67-2073-1,67-2073-2,SMLH1505SIUGUBWTR,67-2073-6
Standard Package 350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241868-SML-H1505SIUGUBWTR
Ultra Librarian 3D Model Ultra Librarian SML-H1505SIUGUBWTR CAD Model

Description

The SML-H1505SIUGUBWTR LED indication is a high-quality electronic component that is designed to provide reliable and efficient performance in a wide range of applications.

  • Configuration: Common cathode
  • Viewing Angle: 60°
  • Forward Voltage: 2.2V for red, 3.4V for green, and 3.4V for blue
  • Height: 11.00mm
  • Package/Case: 2-SMD, 1505
  • Ideal for: Use in optoelectronics and LED indication applications

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Kingbright
Lowest to $0.0982
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess