EN
  • EN
  • DE

SML-H1505SYC-TR

Part No SML-H1505SYC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED YELLOW CLEAR 2SMD / Yellow LED Indication - Discrete 2V 2-SMD, 1505
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Color Yellow
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 750mcd
Lens Style Round with Domed Top
Lens Size 4.90mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 60°
Mounting SMD (SMT)
Wavelength - Peak 590nm
Package / Case 2-SMD, 1505
Supplier Device Package Surface Mounted Dome LED
Dimension 6.51mm L x 6.51mm W
Height (Max) 11.00mm
Base Product Number SML-H1505
Other Names 67-2068-1,67-2068-2,SMLH1505SYCTR,67-2068-6
Standard Package 350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241720-SML-H1505SYC-TR
Ultra Librarian 3D Model Ultra Librarian SML-H1505SYC-TR CAD Model

Description

The SML-H1505SYC-TR is a yellow LED with a millicandela rating of 750mcd from Lumex Opto/Components Inc.

  • Viewing Angle: 60 degrees
  • Forward Voltage: 2V
  • Standard Package: 350
  • Package: Tape and reel (TR)
  • Height: 11mm
  • Dimension: 6.51mm L x 6.51mm W

You May Also Be Interested in

Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess